Capital Lighting, Inc. 3642GU-294-CR Large Chandeliers-Glass Shade 617707

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3642GU-294-CR Large Chandeliers-Glass Shade - 617707 - Capital Lighting, Inc.
Columbus, OH, USA
3642GU-294-CR Large Chandeliers-Glass Shade
617707
3642GU-294-CR Large Chandeliers-Glass Shade 617707
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 53.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617707
Product Name 3642GU-294-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details