Capital Lighting, Inc. 3648GU-294-CR Large Chandeliers-Glass Shade 617706

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3648GU-294-CR Large Chandeliers-Glass Shade - 617706 - Capital Lighting, Inc.
Columbus, OH, USA
3648GU-294-CR Large Chandeliers-Glass Shade
617706
3648GU-294-CR Large Chandeliers-Glass Shade 617706
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 66.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617706
Product Name 3648GU-294-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details