Capital Lighting, Inc. 3646GU-254-CR Mid. Chandeliers-Glass Up 617704

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3646GU-254-CR Mid. Chandeliers-Glass Up - 617704 - Capital Lighting, Inc.
Columbus, OH, USA
3646GU-254-CR Mid. Chandeliers-Glass Up
617704
3646GU-254-CR Mid. Chandeliers-Glass Up 617704
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617704
Product Name 3646GU-254-CR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details