Capital Lighting, Inc. 3649GU-254-CR Large Chandeliers-Glass Shade 617703

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3649GU-254-CR Large Chandeliers-Glass Shade - 617703 - Capital Lighting, Inc.
Columbus, OH, USA
3649GU-254-CR Large Chandeliers-Glass Shade
617703
3649GU-254-CR Large Chandeliers-Glass Shade 617703
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 46.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617703
Product Name 3649GU-254-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details