Capital Lighting, Inc. 4020MN-114 Mini Pendants-Rod 617702

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224070260 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224070260 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4020MN-114 Mini Pendants-Rod - 617702 - Capital Lighting, Inc.
Columbus, OH, USA
4020MN-114 Mini Pendants-Rod
617702
4020MN-114 Mini Pendants-Rod 617702
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Product Name: One Light Mini Pendant UPC: 841224070260 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Product Name: One Light Mini Pendant
UPC: 841224070260
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617702
Product Name 4020MN-114 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details