Capital Lighting, Inc. 9028-89 Exterior -Sconces 617295

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821003224 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821003224 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9028-89 Exterior -Sconces - 617295 - Capital Lighting, Inc.
Columbus, OH, USA
9028-89 Exterior -Sconces
617295
9028-89 Exterior -Sconces 617295
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 8 Product Name: Two Lights Outdoor Wall Sconce UPC: 897821003224 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8
Product Name: Two Lights Outdoor Wall Sconce
UPC: 897821003224
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617295
Product Name 9028-89 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details