Capital Lighting, Inc. 8511-56 Mini Pendants-Rod 617290

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Iron Mini-Pendant UPC: 897821002685 Shipped Via: Ups Canopy: 5D
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Iron Mini-Pendant UPC: 897821002685 Shipped Via: Ups Canopy: 5D

Suppliers

Company
Product
Description
Supplier Links
8511-56 Mini Pendants-Rod - 617290 - Capital Lighting, Inc.
Columbus, OH, USA
8511-56 Mini Pendants-Rod
617290
8511-56 Mini Pendants-Rod 617290
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Iron Mini-Pendant UPC: 897821002685 Shipped Via: Ups Canopy: 5D

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Weight: 5
Product Name: One Light Iron Mini-Pendant
UPC: 897821002685
Shipped Via: Ups
Canopy: 5D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617290
Product Name 8511-56 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details