Capital Lighting, Inc. D1806 Lamps-Table Lamps 617178

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.93 Height: 35.43 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021522 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.93 Height: 35.43 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021522 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1806 Lamps-Table Lamps - 617178 - Capital Lighting, Inc.
Columbus, OH, USA
D1806 Lamps-Table Lamps
617178
D1806 Lamps-Table Lamps 617178
PRODUCT DETAILS / SPECS Width/Dia: 16.93 Height: 35.43 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 4.5 Product Name: One Light Table Lamp UPC: 748119021522 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.93
Height: 35.43
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 4.5
Product Name: One Light Table Lamp
UPC: 748119021522
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617178
Product Name D1806 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details