PRODUCT DETAILS / SPECS
Width/Dia: 21.06
Height: 34.33
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 6.5
Product Name: Four Light Table Lamp
UPC: 748119021515
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 617175 |
| Product Name | D1804 Lamps-Table Lamps |
| Application | Residential |