Capital Lighting, Inc. D1801 Lamps-Table Lamps 617170

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.33 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119021492 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.33 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119021492 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1801 Lamps-Table Lamps - 617170 - Capital Lighting, Inc.
Columbus, OH, USA
D1801 Lamps-Table Lamps
617170
D1801 Lamps-Table Lamps 617170
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.33 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119021492 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.33
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021492
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617170
Product Name D1801 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details