Capital Lighting, Inc. D1838 Lamps-Table Lamps 617165

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Glass Weight: 3 Product Name: One Light Table Lamp UPC: 748119021720 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Glass Weight: 3 Product Name: One Light Table Lamp UPC: 748119021720 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1838 Lamps-Table Lamps - 617165 - Capital Lighting, Inc.
Columbus, OH, USA
D1838 Lamps-Table Lamps
617165
D1838 Lamps-Table Lamps 617165
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome And Clear Glass Weight: 3 Product Name: One Light Table Lamp UPC: 748119021720 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome And Clear Glass
Weight: 3
Product Name: One Light Table Lamp
UPC: 748119021720
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617165
Product Name D1838 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details