Capital Lighting, Inc. D1834 Lamps-Table Lamps 617161

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wood And Natural Linen Weight: 5 Product Name: Two Light Table Lamp UPC: 748119021690 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wood And Natural Linen Weight: 5 Product Name: Two Light Table Lamp UPC: 748119021690 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1834 Lamps-Table Lamps - 617161 - Capital Lighting, Inc.
Columbus, OH, USA
D1834 Lamps-Table Lamps
617161
D1834 Lamps-Table Lamps 617161
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Wood And Natural Linen Weight: 5 Product Name: Two Light Table Lamp UPC: 748119021690 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Wood And Natural Linen
Weight: 5
Product Name: Two Light Table Lamp
UPC: 748119021690
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617161
Product Name D1834 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details