Capital Lighting, Inc. D1807 Lamps-Table Lamps 617149

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.34 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 8.8 Product Name: Two Light Table Lamp UPC: 748119021560 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.34 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 8.8 Product Name: Two Light Table Lamp UPC: 748119021560 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1807 Lamps-Table Lamps - 617149 - Capital Lighting, Inc.
Columbus, OH, USA
D1807 Lamps-Table Lamps
617149
D1807 Lamps-Table Lamps 617149
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.34 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 8.8 Product Name: Two Light Table Lamp UPC: 748119021560 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.34
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel And Clear Crystal
Weight: 8.8
Product Name: Two Light Table Lamp
UPC: 748119021560
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617149
Product Name D1807 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details