Capital Lighting, Inc. D1816 Lamps-Table Lamps 617145

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021546 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021546 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1816 Lamps-Table Lamps - 617145 - Capital Lighting, Inc.
Columbus, OH, USA
D1816 Lamps-Table Lamps
617145
D1816 Lamps-Table Lamps 617145
PRODUCT DETAILS / SPECS Width/Dia: 14.96 Height: 30.91 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 5 Product Name: One Light Table Lamp UPC: 748119021546 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.96
Height: 30.91
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119021546
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617145
Product Name D1816 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details