Capital Lighting, Inc. D1811 Lamps-Table Lamps 617143

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.52 Height: 33.07 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021621 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.52 Height: 33.07 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021621 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1811 Lamps-Table Lamps - 617143 - Capital Lighting, Inc.
Columbus, OH, USA
D1811 Lamps-Table Lamps
617143
D1811 Lamps-Table Lamps 617143
PRODUCT DETAILS / SPECS Width/Dia: 17.52 Height: 33.07 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Crystal Weight: 10.5 Product Name: One Light Table Lamp UPC: 748119021621 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.52
Height: 33.07
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Crystal
Weight: 10.5
Product Name: One Light Table Lamp
UPC: 748119021621
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617143
Product Name D1811 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details