Capital Lighting, Inc. D1843 Lamps-Table Lamps 617136

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clearwater Silver Weight: 15 Product Name: One Light Table Lamp UPC: 748119021775 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clearwater Silver Weight: 15 Product Name: One Light Table Lamp UPC: 748119021775 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1843 Lamps-Table Lamps - 617136 - Capital Lighting, Inc.
Columbus, OH, USA
D1843 Lamps-Table Lamps
617136
D1843 Lamps-Table Lamps 617136
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clearwater Silver Weight: 15 Product Name: One Light Table Lamp UPC: 748119021775 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clearwater Silver
Weight: 15
Product Name: One Light Table Lamp
UPC: 748119021775
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617136
Product Name D1843 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details