Capital Lighting, Inc. D1842 Lamps-Table Lamps 617134

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oriole Gold Weight: 12 Product Name: One Light Table Lamp UPC: 748119021768 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oriole Gold Weight: 12 Product Name: One Light Table Lamp UPC: 748119021768 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1842 Lamps-Table Lamps - 617134 - Capital Lighting, Inc.
Columbus, OH, USA
D1842 Lamps-Table Lamps
617134
D1842 Lamps-Table Lamps 617134
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oriole Gold Weight: 12 Product Name: One Light Table Lamp UPC: 748119021768 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oriole Gold
Weight: 12
Product Name: One Light Table Lamp
UPC: 748119021768
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617134
Product Name D1842 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details