Capital Lighting, Inc. D1846 Lamps-Table Lamps 617130

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nuthatch Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021805 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nuthatch Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021805 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1846 Lamps-Table Lamps - 617130 - Capital Lighting, Inc.
Columbus, OH, USA
D1846 Lamps-Table Lamps
617130
D1846 Lamps-Table Lamps 617130
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Nuthatch Bronze Weight: 7 Product Name: One Light Table Lamp UPC: 748119021805 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Nuthatch Bronze
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021805
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617130
Product Name D1846 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details