Capital Lighting, Inc. D1910 Lamps-Table Lamps 617129

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 748119021812 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 748119021812 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1910 Lamps-Table Lamps - 617129 - Capital Lighting, Inc.
Columbus, OH, USA
D1910 Lamps-Table Lamps
617129
D1910 Lamps-Table Lamps 617129
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 7 Product Name: One Light Table Lamp UPC: 748119021812 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021812
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617129
Product Name D1910 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details