Capital Lighting, Inc. D1984 Lamps-Table Lamps 617128

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.56 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021591 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.56 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021591 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1984 Lamps-Table Lamps - 617128 - Capital Lighting, Inc.
Columbus, OH, USA
D1984 Lamps-Table Lamps
617128
D1984 Lamps-Table Lamps 617128
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.56 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 6 Product Name: One Light Table Lamp UPC: 748119021591 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.56
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel And Clear Crystal
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119021591
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617128
Product Name D1984 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details