Capital Lighting, Inc. D1975 Lamps-Table Lamps 617127

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass And Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119022109 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass And Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119022109 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1975 Lamps-Table Lamps - 617127 - Capital Lighting, Inc.
Columbus, OH, USA
D1975 Lamps-Table Lamps
617127
D1975 Lamps-Table Lamps 617127
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear Glass And Chrome Weight: 6 Product Name: One Light Table Lamp UPC: 748119022109 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear Glass And Chrome
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119022109
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617127
Product Name D1975 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details