Capital Lighting, Inc. D1977 Lamps-Table Lamps 617126

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Iron Weight: 6 Product Name: One Light Table Lamp UPC: 748119022116 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Iron Weight: 6 Product Name: One Light Table Lamp UPC: 748119022116 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1977 Lamps-Table Lamps - 617126 - Capital Lighting, Inc.
Columbus, OH, USA
D1977 Lamps-Table Lamps
617126
D1977 Lamps-Table Lamps 617126
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Roasted Iron Weight: 6 Product Name: One Light Table Lamp UPC: 748119022116 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Roasted Iron
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119022116
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617126
Product Name D1977 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details