Capital Lighting, Inc. D1976 Lamps-Table Lamps 617124

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oyster Shell And Dark Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119022062 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oyster Shell And Dark Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119022062 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1976 Lamps-Table Lamps - 617124 - Capital Lighting, Inc.
Columbus, OH, USA
D1976 Lamps-Table Lamps
617124
D1976 Lamps-Table Lamps 617124
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oyster Shell And Dark Bronze Weight: 5 Product Name: One Light Table Lamp UPC: 748119022062 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oyster Shell And Dark Bronze
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119022062
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617124
Product Name D1976 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details