Capital Lighting, Inc. D1880 Lamps-Table Lamps 617118

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel And Plum Blown Glass Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021942 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel And Plum Blown Glass Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021942 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1880 Lamps-Table Lamps - 617118 - Capital Lighting, Inc.
Columbus, OH, USA
D1880 Lamps-Table Lamps
617118
D1880 Lamps-Table Lamps 617118
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Steel And Plum Blown Glass Weight: 5.72 Product Name: One Light Table Lamp UPC: 748119021942 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Steel And Plum Blown Glass
Weight: 5.72
Product Name: One Light Table Lamp
UPC: 748119021942
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617118
Product Name D1880 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details