Capital Lighting, Inc. D1873 Lamps-Table Lamps 617112

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021928 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021928 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1873 Lamps-Table Lamps - 617112 - Capital Lighting, Inc.
Columbus, OH, USA
D1873 Lamps-Table Lamps
617112
D1873 Lamps-Table Lamps 617112
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel And Clear Crystal Weight: 10 Product Name: Two Light Table Lamp UPC: 748119021928 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel And Clear Crystal
Weight: 10
Product Name: Two Light Table Lamp
UPC: 748119021928
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617112
Product Name D1873 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details