Capital Lighting, Inc. D1867 Lamps-Table Lamps 617111

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119021904 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119021904 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1867 Lamps-Table Lamps - 617111 - Capital Lighting, Inc.
Columbus, OH, USA
D1867 Lamps-Table Lamps
617111
D1867 Lamps-Table Lamps 617111
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel And Clear Crystal Weight: 7 Product Name: One Light Table Lamp UPC: 748119021904 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel And Clear Crystal
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119021904
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617111
Product Name D1867 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details