Capital Lighting, Inc. LED2771-DWD Exterior -Wall Mount 617084

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.25 Length 17.25 Extension: 9.75 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 9 1/2 Wall Lantern UPC: 46335949584 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.25 Length 17.25 Extension: 9.75 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 9 1/2 Wall Lantern UPC: 46335949584 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED2771-DWD Exterior -Wall Mount - 617084 - Capital Lighting, Inc.
Columbus, OH, USA
LED2771-DWD Exterior -Wall Mount
617084
LED2771-DWD Exterior -Wall Mount 617084
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.25 Length 17.25 Extension: 9.75 Bulb Type: LED Wattage: 12 Finish: Driftwood Product Name: 9 1/2 Wall Lantern UPC: 46335949584 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.25
Length 17.25
Extension: 9.75
Bulb
Type: LED
Wattage: 12
Finish: Driftwood
Product Name: 9 1/2 Wall Lantern
UPC: 46335949584
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617084
Product Name LED2771-DWD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details