Capital Lighting, Inc. LED31121-ORB Exterior -Wall Mount 617083

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: LED Wattage: 12 Finish: Oil Rubbed Bronze Product Name: 9 Wall UPC: 46335949553 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: LED Wattage: 12 Finish: Oil Rubbed Bronze Product Name: 9 Wall UPC: 46335949553 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
LED31121-ORB Exterior -Wall Mount - 617083 - Capital Lighting, Inc.
Columbus, OH, USA
LED31121-ORB Exterior -Wall Mount
617083
LED31121-ORB Exterior -Wall Mount 617083
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 11.75 Bulb Type: LED Wattage: 12 Finish: Oil Rubbed Bronze Product Name: 9 Wall UPC: 46335949553 Category: Wall Lantern Glass: Clear Crackle Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Extension: 11.75
Bulb
Type: LED
Wattage: 12
Finish: Oil Rubbed Bronze
Product Name: 9 Wall
UPC: 46335949553
Category: Wall Lantern
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617083
Product Name LED31121-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details