Capital Lighting, Inc. Q102H-06 Exterior -Spot Lights 617081

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335902947 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335902947 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
Q102H-06 Exterior -Spot Lights - 617081 - Capital Lighting, Inc.
Columbus, OH, USA
Q102H-06 Exterior -Spot Lights
617081
Q102H-06 Exterior -Spot Lights 617081
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 4.75 Length 4.75 Bulb Type: Quartz Halogen Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335902947 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 4.75
Length 4.75
Bulb
Type: Quartz Halogen
Qty: 2
Wattage: 100
Finish: White
Product Name: Two Light Quartz Halogen Security Light
UPC: 46335902947
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617081
Product Name Q102H-06 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details