Capital Lighting, Inc. 31711-ORB Exterior -Wall Mount 617069

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949294 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949294 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31711-ORB Exterior -Wall Mount - 617069 - Capital Lighting, Inc.
Columbus, OH, USA
31711-ORB Exterior -Wall Mount
617069
31711-ORB Exterior -Wall Mount 617069
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949294 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Length 12.25
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335949294
Category: Wall Lantern
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617069
Product Name 31711-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details