Capital Lighting, Inc. 31721-ORB Exterior -Wall Mount 617067

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Length 17.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949300 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Length 17.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949300 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31721-ORB Exterior -Wall Mount - 617067 - Capital Lighting, Inc.
Columbus, OH, USA
31721-ORB Exterior -Wall Mount
617067
31721-ORB Exterior -Wall Mount 617067
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.75 Length 17.75 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335949300 Category: Wall Lantern Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.75
Length 17.75
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335949300
Category: Wall Lantern
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617067
Product Name 31721-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details