Capital Lighting, Inc. 6492-ORB Bathroom Fixtures-Two Lights 617065

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948204 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948204 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6492-ORB Bathroom Fixtures-Two Lights - 617065 - Capital Lighting, Inc.
Columbus, OH, USA
6492-ORB Bathroom Fixtures-Two Lights
617065
6492-ORB Bathroom Fixtures-Two Lights 617065
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335948204 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Length 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Bath Bar
UPC: 46335948204
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617065
Product Name 6492-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details