Capital Lighting, Inc. 6492-CH Bathroom Fixtures-Two Lights 617062

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335948181 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335948181 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6492-CH Bathroom Fixtures-Two Lights - 617062 - Capital Lighting, Inc.
Columbus, OH, USA
6492-CH Bathroom Fixtures-Two Lights
617062
6492-CH Bathroom Fixtures-Two Lights 617062
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335948181 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.50
Length 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Bar
UPC: 46335948181
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617062
Product Name 6492-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details