Capital Lighting, Inc. ES1257S-ORB-AL Flush Mounts-Bowl Style 617057

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948341 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948341 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1257S-ORB-AL Flush Mounts-Bowl Style - 617057 - Capital Lighting, Inc.
Columbus, OH, USA
ES1257S-ORB-AL Flush Mounts-Bowl Style
617057
ES1257S-ORB-AL Flush Mounts-Bowl Style 617057
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335948341 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 4.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335948341
Category: Fluorescent
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617057
Product Name ES1257S-ORB-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details