Capital Lighting, Inc. ES2861-GL-BK Exterior -Wall Mount 617055

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948563 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948563 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2861-GL-BK Exterior -Wall Mount - 617055 - Capital Lighting, Inc.
Columbus, OH, USA
ES2861-GL-BK Exterior -Wall Mount
617055
ES2861-GL-BK Exterior -Wall Mount 617055
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.50 Length 9.50 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335948563 Category: Wall Lantern Glass: Glacier Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.50
Length 9.50
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335948563
Category: Wall Lantern
Glass: Glacier
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617055
Product Name ES2861-GL-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details