Capital Lighting, Inc. 2420MD-BK Exterior -Wall Mount 617048

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335865600 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335865600 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2420MD-BK Exterior -Wall Mount - 617048 - Capital Lighting, Inc.
Columbus, OH, USA
2420MD-BK Exterior -Wall Mount
617048
2420MD-BK Exterior -Wall Mount 617048
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.25 Length 16.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall lantern UPC: 46335865600 Category: Motion Detectors/Security Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 16.25
Length 16.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335865600
Category: Motion Detectors/Security
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617048
Product Name 2420MD-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details