Capital Lighting, Inc. 6494-ORB Bathroom Fixtures-Four Lights 617034

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948228 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948228 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6494-ORB Bathroom Fixtures-Four Lights - 617034 - Capital Lighting, Inc.
Columbus, OH, USA
6494-ORB Bathroom Fixtures-Four Lights
617034
6494-ORB Bathroom Fixtures-Four Lights 617034
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 7.50 Length 7.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948228 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 7.50
Length 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Bar
UPC: 46335948228
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617034
Product Name 6494-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details