Capital Lighting, Inc. 6601-ORB Sconces-Single Glass 617031

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948020 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948020 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6601-ORB Sconces-Single Glass - 617031 - Capital Lighting, Inc.
Columbus, OH, USA
6601-ORB Sconces-Single Glass
617031
6601-ORB Sconces-Single Glass 617031
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948020 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Length 7.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 46335948020
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617031
Product Name 6601-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details