Capital Lighting, Inc. 6601-SP Sconces-Single Glass 617030

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948044 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948044 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6601-SP Sconces-Single Glass - 617030 - Capital Lighting, Inc.
Columbus, OH, USA
6601-SP Sconces-Single Glass
617030
6601-SP Sconces-Single Glass 617030
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Length 7.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948044 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Length 7.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Wall Sconce
UPC: 46335948044
Category: Bath/Vanity/Wall Sconces
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617030
Product Name 6601-SP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details