Capital Lighting, Inc. 83186-ORB Mid. Chandeliers-Glass Up 617027

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier UPC: 46335948945 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier UPC: 46335948945 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83186-ORB Mid. Chandeliers-Glass Up - 617027 - Capital Lighting, Inc.
Columbus, OH, USA
83186-ORB Mid. Chandeliers-Glass Up
617027
83186-ORB Mid. Chandeliers-Glass Up 617027
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Six Light Chandelier UPC: 46335948945 Category: Chandelier Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Six Light Chandelier
UPC: 46335948945
Category: Chandelier
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617027
Product Name 83186-ORB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details