Capital Lighting, Inc. ES1246-ORB Flush Mounts-Drum Shades 617026

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949478 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949478 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1246-ORB Flush Mounts-Drum Shades - 617026 - Capital Lighting, Inc.
Columbus, OH, USA
ES1246-ORB Flush Mounts-Drum Shades
617026
ES1246-ORB Flush Mounts-Drum Shades 617026
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 46335949478 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 3.50
Bulb
Type: T9 G10q
Qty: 2
Wattage: 22
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 46335949478
Category: Fluorescent
Glass: Acrylic Lens/Glacier
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617026
Product Name ES1246-ORB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details