Capital Lighting, Inc. ES1257L-SP-AL Flush Mounts-Bowl Style 617025

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335948402 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335948402 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1257L-SP-AL Flush Mounts-Bowl Style - 617025 - Capital Lighting, Inc.
Columbus, OH, USA
ES1257L-SP-AL Flush Mounts-Bowl Style
617025
ES1257L-SP-AL Flush Mounts-Bowl Style 617025
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335948402 Category: Fluorescent Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Platinum
Product Name: Three Light Flush Mount
UPC: 46335948402
Category: Fluorescent
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617025
Product Name ES1257L-SP-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details