Capital Lighting, Inc. ES1247-OB Flush Mounts-Bowl Style 617023

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 46335949485 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 46335949485 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1247-OB Flush Mounts-Bowl Style - 617023 - Capital Lighting, Inc.
Columbus, OH, USA
ES1247-OB Flush Mounts-Bowl Style
617023
ES1247-OB Flush Mounts-Bowl Style 617023
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 3.50 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 46335949485 Category: Fluorescent Glass: Acrylic Lens/Glacier Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 3.50
Bulb
Type: T9 G10q
Qty: 2
Wattage: 22
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 46335949485
Category: Fluorescent
Glass: Acrylic Lens/Glacier
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617023
Product Name ES1247-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details