Capital Lighting, Inc. ES1249-BN Flush Mounts-Bowl Style 617020

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.75 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 46335949515 Category: Fluorescent Glass: Acrylic Lens/Milk White Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.75 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 46335949515 Category: Fluorescent Glass: Acrylic Lens/Milk White Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
ES1249-BN Flush Mounts-Bowl Style - 617020 - Capital Lighting, Inc.
Columbus, OH, USA
ES1249-BN Flush Mounts-Bowl Style
617020
ES1249-BN Flush Mounts-Bowl Style 617020
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.75 Bulb Type: T9 G10q Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 46335949515 Category: Fluorescent Glass: Acrylic Lens/Milk White Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 3.75
Bulb
Type: T9 G10q
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 46335949515
Category: Fluorescent
Glass: Acrylic Lens/Milk White
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617020
Product Name ES1249-BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details