Capital Lighting, Inc. 6603-SP Bathroom Fixtures-Three Lights 617019

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948105 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948105 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6603-SP Bathroom Fixtures-Three Lights - 617019 - Capital Lighting, Inc.
Columbus, OH, USA
6603-SP Bathroom Fixtures-Three Lights
617019
6603-SP Bathroom Fixtures-Three Lights 617019
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335948105 Category: Bath/Vanity/Wall Sconces Glass: Frosted White Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Bath Bar
UPC: 46335948105
Category: Bath/Vanity/Wall Sconces
Glass: Frosted White
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617019
Product Name 6603-SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details