Capital Lighting, Inc. 6604-ORB Bathroom Fixtures-Four Lights 617017

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948112 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948112 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6604-ORB Bathroom Fixtures-Four Lights - 617017 - Capital Lighting, Inc.
Columbus, OH, USA
6604-ORB Bathroom Fixtures-Four Lights
617017
6604-ORB Bathroom Fixtures-Four Lights 617017
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.75 Length 6.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948112 Category: Bath/Vanity/Wall Sconces Glass: Goldenrod Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Bar
UPC: 46335948112
Category: Bath/Vanity/Wall Sconces
Glass: Goldenrod
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617017
Product Name 6604-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details