Capital Lighting, Inc. 83007-SP Sconces-Single Glass 617012

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.75 Length 19.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948716 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.75 Length 19.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948716 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83007-SP Sconces-Single Glass - 617012 - Capital Lighting, Inc.
Columbus, OH, USA
83007-SP Sconces-Single Glass
617012
83007-SP Sconces-Single Glass 617012
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.75 Length 19.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335948716 Category: Bath/Vanity/Wall Sconces Glass: Fusione Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.75
Length 19.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Wall Sconce
UPC: 46335948716
Category: Bath/Vanity/Wall Sconces
Glass: Fusione
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617012
Product Name 83007-SP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details