Capital Lighting, Inc. 83031-SP Pendants-Bowl Style 617009

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335948785 Category: Pendant Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335948785 Category: Pendant Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83031-SP Pendants-Bowl Style - 617009 - Capital Lighting, Inc.
Columbus, OH, USA
83031-SP Pendants-Bowl Style
617009
83031-SP Pendants-Bowl Style 617009
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 32.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Inverted Pendant UPC: 46335948785 Category: Pendant Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Inverted Pendant
UPC: 46335948785
Category: Pendant
Glass: Fusione
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617009
Product Name 83031-SP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details