Capital Lighting, Inc. 83089-SP Mid. Chandeliers-Glass Up 617006

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335948846 Category: Chandelier Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335948846 Category: Chandelier Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83089-SP Mid. Chandeliers-Glass Up - 617006 - Capital Lighting, Inc.
Columbus, OH, USA
83089-SP Mid. Chandeliers-Glass Up
617006
83089-SP Mid. Chandeliers-Glass Up 617006
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335948846 Category: Chandelier Glass: Fusione Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Platinum
Product Name: Nine Light Chandelier
UPC: 46335948846
Category: Chandelier
Glass: Fusione
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617006
Product Name 83089-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details