Capital Lighting, Inc. 83101-ORB Sconces-Single Glass 617003

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.50 Length 16.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948860 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.50 Length 16.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948860 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83101-ORB Sconces-Single Glass - 617003 - Capital Lighting, Inc.
Columbus, OH, USA
83101-ORB Sconces-Single Glass
617003
83101-ORB Sconces-Single Glass 617003
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.50 Length 16.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Sconce UPC: 46335948860 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 16.50
Length 16.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Sconce
UPC: 46335948860
Category: Bath/Vanity/Wall Sconces
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617003
Product Name 83101-ORB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details